ISO - TS 13396

Road vehicles — Sled test method to enable the evaluation of side impact protection of child restraint systems — Essential parameters

active, Most Current
Organization: ISO
Publication Date: 1 September 2021
Status: active
Page Count: 32
ICS Code (Crash protection and restraint systems): 43.040.80
scope:

This document comprises a set of essential input parameters that can be used to develop or evaluate side impact test procedures for child restraint systems.

Although children are undoubtedly involved in side impact collisions of differing configurations and severities, these input parameters are, in general, associated with the impact test scenario in UN Regulation No. 95 (lateral collision protection of vehicles). This vehicle type-approval regulation comprises a full-scale crash test in which the stationary test vehicle is struck at right angles by a mobile deformable barrier travelling at 50 km/h. This test scenario is the basis for most of ISO's previous work on side impact testing for child restraint systems.

NOTE Countries and regions that do not recognise UN regulations can evaluate vehicles under different conditions and can apply input parameters that reflect the vehicle crash tests in their own regulatory jurisdictions.

Document History

TS 13396
September 1, 2021
Road vehicles — Sled test method to enable the evaluation of side impact protection of child restraint systems — Essential parameters
This document comprises a set of essential input parameters that can be used to develop or evaluate side impact test procedures for child restraint systems. Although children are undoubtedly...

References

Advertisement