AENOR - UNE-EN 301489-12 V1.1.1

ElectroMagnetic Compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services. Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frecuency ranges between 4 GHz and 30 GHz in the Fixed Satellite Services (FSS).

active, Most Current
Organization: AENOR
Publication Date: 20 February 2002
Status: active
Page Count: 24
ICS Code (Other aspects related to EMC): 33.100.99
ICS Code (Satellite): 33.070.40
ICS Code (Telecommunication systems in general): 33.040.01

Document History

UNE-EN 301489-12 V1.1.1
February 20, 2002
ElectroMagnetic Compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services. Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frecuency ranges between 4 GHz and 30 GHz in the Fixed Satellite Services (FSS).
A description is not available for this item.
Advertisement