DSF/ISO/DIS 1461

Hot dip galvanized coatings on fabricated iron and steel articles – Specifications and test methods

pending, Most Current
Organization: DS
Status: pending
Page Count: 22
ICS Code (Metallic coatings): 25.220.40
scope:

This document specifies the general properties of hot dip galvanized coatings and test methods for hot dip galvanized coatings applied by dipping fabricated iron and steel articles (including certain castings) in a zinc melt (containing not more than 2 % of other metals). It does not apply to the following: a) sheet, wire and woven or welded mesh products that are continuously hot dip galvanized; b) tube and pipe that are hot dip galvanized in automatic plants; c) hot dip galvanized products (e.g., fasteners) for which specific standards exist and which might include additional requirements or requirements which are different from those of this document. NOTE - Individual product standards can incorporate this document for the galvanized coating by quoting its number, or can incorporate it with modifications specific to the product. Different requirements can also be made for galvanized coatings on products intended to meet specific regulatory requirements. After-treatment/additional coating of hot dip galvanized articles is not covered by this document.

Document History

DSF/ISO/DIS 1461
Hot dip galvanized coatings on fabricated iron and steel articles – Specifications and test methods
This document specifies the general properties of hot dip galvanized coatings and test methods for hot dip galvanized coatings applied by dipping fabricated iron and steel articles (including certain...
Advertisement