DSF/PREN IEC 60598-2-18
Luminaires – Part 2: Particular requirements – Section 18: Luminaires for swimming pools and similar applications
| Organization: | DS |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Luminaires): | 29.140.40 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
This part of IEC 60598 specifies requirements for fixed luminaires intended for use in the water, or in contact with the water, in, for example, the basins of swimming pools, fountains, paddling pools, and garden pools, for use with electric light sources. NOTE - Electrical installation rules for swimming pools are given in IEC 60364-7-702. This document does not cover luminaires not in contact with the water (e.g. mounted behind a glass panel which is separate from the luminaire) or hand-held or portable luminaires.
Document History