DS/IEC TS 61000-3-5/COR2

Electromagnetic compatibility (EMC) – Part 3-5: Limits – Limitation of voltage fluctuations and flicker in low-voltage power supply systems for equipment with rated current greater than 75 A

active
Organization: DS
Publication Date: 8 October 2021
Status: active
Page Count: 3
ICS Code (Emission): 33.100.10
scope:

This section of IEC 61000-3 is concerned with the emission of disturbances due to voltage fluctuations and flicker. The recommendations in this Technical Specification are applicable to electrical and electronic equipment that has a rated input current exceeding 75A per phase and is intended to be connected to a public low-voltage a.c. distribution system. The recommendations that specify the information enabling a supply authority, manufacturer, or consumer to assess equipment are in the form of a questionnaire, included as Annex A

Document History

October 8, 2021
Electromagnetic compatibility (EMC) – Part 3-5: Limits – Limitation of voltage fluctuations and flicker in low-voltage power supply systems for equipment with rated current greater than 75 A
This section of IEC 61000-3 is concerned with the emission of disturbances due to voltage fluctuations and flicker. The recommendations in this Technical Specification are applicable to electrical...
DS/IEC TS 61000-3-5/COR2
October 8, 2021
Electromagnetic compatibility (EMC) – Part 3-5: Limits – Limitation of voltage fluctuations and flicker in low-voltage power supply systems for equipment with rated current greater than 75 A
This section of IEC 61000-3 is concerned with the emission of disturbances due to voltage fluctuations and flicker. The recommendations in this Technical Specification are applicable to electrical...
August 3, 2009
Electromagnetic compatibility (EMC) - Part 3-5: Limits - Limitation of voltage fluctuations and flicker in low-voltage power supply systems for equipment with rated current greater than 75 A
This section of IEC 61000-3 is concerned with the emission of disturbances due to voltage fluctuations and flicker. The recommendations in this Technical Specification are applicable to electrical...
Advertisement