DSF/ISO/DIS 25649-6
Floating leisure articles for use on and in the water – Part 6: Additional specific safety requirements and test methods for Class D devices
| Organization: | DS |
| Status: | pending |
| Page Count: | 35 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This document is applicable for Class D floating leisure articles for use on and in water according to ISO 25649-1:20xx regardless whether the buoyancy is achieved by inflation or inherent buoyant material. This document is to be applied with ISO 25649-1:20xx and ISO 25649-2:20xx. NOTE 1 - Typical products forming Class D (see Annex A): - inflatable climbing structures on the water; - bouncing platforms; - inflatable slides; - water trampolines; - teeter totters; - obstacle courses. NOTE 2 - Typical places for application: - pools; - lakes, ponds; - open sea; - sea shore (no offshore winds, no currents). The following devices are excluded from the scope of this document: - devices exceeding 4,5 m height with regard to those risks resulting from extreme height (see Annex B).
Document History