DS/EN IEC 62153-4-5

Metallic communication cable test methods – Part 4-5: Electromagnetic compatibility (EMC) – Screening or coupling attenuation – Absorbing clamp method

active, Most Current
Organization: DS
Publication Date: 5 October 2021
Status: active
Page Count: 50
ICS Code (Coaxial cables. Waveguides): 33.120.10
ICS Code (Emission): 33.100.10
scope:

The absorbing clamp method is suitable to determine the screening- or the coupling attenuation of metallic communication cables in the frequency range of 30 MHz to 2400 MHz, depending on the performance of the clamp. It is an alternative method to the the triaxial method of IEC 62153-4-4 or IEC 62153-4-9. Due to the undefined outer circuit of this absorbing clamp method, the test results obtained at different places and laboratories could vary by at least ± 6dB.

Document History

DS/EN IEC 62153-4-5
October 5, 2021
Metallic communication cable test methods – Part 4-5: Electromagnetic compatibility (EMC) – Screening or coupling attenuation – Absorbing clamp method
The absorbing clamp method is suitable to determine the screening- or the coupling attenuation of metallic communication cables in the frequency range of 30 MHz to 2400 MHz, depending on the...
Metallic cables and other passive components test methods – Part 4-5: Electromagnetic compatibility (EMC) – Coupling or screening attenuation – Absorbing clamp method
The absorbing clamp method is suitable to determine the screening- or the coupling attenuation of metallic communication cables in the frequency range of 30 MHz to 2400 MHz, depending on the...
Advertisement