DS/CEN/CLC/TR 17603-10-02

Space engineering – Verification guidelines

active, Most Current
Organization: DS
Publication Date: 5 October 2021
Status: active
Page Count: 97
ICS Code (Space systems and operations): 49.140
scope:

This handbook provides additional information for the application of the verification standard EN 16603-10-02 to a space system product. This handbook does not contain requirements and therefore cannot be made applicable. In case of conflict betw een the standard and this handbook, the standard prevails. This handbook is relevant for both the customer and the supplier of the product during all project phases. To facilitate the cross-reference, this handbook follow s as much as is practical, the structure of the standard and quotes the requirements, to make itself standing and easier to read (the text from the standard is in italic). As the Standard applies to different products at different product levels from single equipment to the overall system (including space segment hardw are and softw are, launchers and Transportation Systems, ground segment, Verification tools, and GSE) several examples of tailoring, to match the specificity of each application, are proposed in Annex B. Specific discipline related verification aspects are covered in other dedicated standards and handbooks. In particular the detailed aspects for Testing are covered in the EN 16603-10-03 and in its corresponding handbook. The application of the requirements of the standard to a particular project is intended to result in effective product verification and consequently to a high confidence in achieving successful product operations for the intended use, in this respect this handbook has the goal to help reaching these objectives.

Document History

DS/CEN/CLC/TR 17603-10-02
October 5, 2021
Space engineering – Verification guidelines
This handbook provides additional information for the application of the verification standard EN 16603-10-02 to a space system product. This handbook does not contain requirements and therefore...
Advertisement