DSF/ISO/DIS 25649-5
Floating leisure articles for use on and in the water – Part 5: Additional specific safety requirements and test methods for Class C devices
| Organization: | DS |
| Status: | pending |
| Page Count: | 33 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
Type text. This document is applicable for CLASS C classified floating leisure articles for use on and in water according to ISO 25649-1:20xx regardless of whether the buoyancy is achieved by inflation or inherent buoyant material. This document is to be applied with ISO 25649-1:20xx and ISO 25649-2:20xx. NOTE 1 - Typical products forming class C (see Annex B): - tube riders towable with interior holding facility and closed cockpit; - raft riders towable; - board riders towable; - banana type towable. NOTE 2 - Typical places for application: - distant from bathing areas and other frequented water surfaces, wide empty spaces, dedicated racetracks (parcours); - no to little waves; - no strong currents.
Document History