DSF/PREN IEC 61558-2-2

Safety of transformers, reactors, power supply units and combinations thereof – Part 2-2: Particular requirements and tests for control transformers and power supply units incorporating control transformers

pending, Most Current
Organization: DS
Status: pending
Page Count: 18
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 61558 deals with the safety of control transformers and power supply units incorporating control transformers. Transformers incorporating electronic circuits are also covered by this document. NOTE 1 - Safety includes electrical, thermal and mechanical aspects. Unless otherwise specified, from here onward, the term transformer covers control transformers and power supply units incorporating control transformers. For power supply units (linear) this document is applicable. For switch mode power supply units IEC 61558-2-16 is applicable together with this document. Where two requirements are in conflict, the most severe take precedence. This document does not apply to transformers covered by IEC 60076-11. This document is applicable to stationary or portable, single-phase or polyphase, air-cooled (natural or forced) independent or associated dry- type transformers. The windings can be encapsulated or non-encapsulated. The rated supply voltage does not exceed 1 000 V AC and the rated supply frequency and the internal operating frequencies do not exceed 500 Hz. The rated thermal output does not exceed: - 25 kVA for single-phase transformers, - 40 kVA for polyphase transformers; This document is applicable to transformers without limitation of the rated thermal output, subject to an agreement between the purchaser and the manufacturer. NOTE 2 - Transformers intended to supply distribution networks are not included in the scope. The no-load output voltage or the rated output voltage does not exceed 1 000 V AC or 1 415 V ripple-free DC. For independent transformers the no-load output voltage and / or the rated output voltage is not less than 50 V AC or 120 V ripple-free DC. This document is not applicable to external circuits and their components intended to be connected to the input terminals and output terminals of the transformers. NOTE 3 - Transformers covered by this document are only used in applications where double or reinforced insulat ...

Document History

DSF/PREN IEC 61558-2-2
Safety of transformers, reactors, power supply units and combinations thereof – Part 2-2: Particular requirements and tests for control transformers and power supply units incorporating control transformers
This part of IEC 61558 deals with the safety of control transformers and power supply units incorporating control transformers. Transformers incorporating electronic circuits are also covered by this...
Advertisement