IEEE - P1553/D11

Draft Standard for Voltage-Endurance Testing of Form-Wound Coils and Bars for Hydro Generators

pending
Organization: IEEE
Publication Date: 1 October 2021
Status: pending
Page Count: 18
scope:

This standard applies to voltage-endurance testing of form-wound stator winding bars and coils having a mica-based insulation system with thermo-setting polyester and/or epoxy resins used in hydro generators and pumped storage generators operating in air with a rated line-to-line voltage above 4 000 V and a frequency of 50 Hz or 60 Hz.

Purpose

The purpose of this standard is to define the test parameters for the voltage-endurance test and the number of specimens to be used for each test. It also defines the acceptance criteria and the procedures for retesting in the event of a premature failure during the voltage-endurance test. The details of the test procedure are described in IEEE Std 1043TM- Recommended Practice for Voltage-Endurance Testing of Form-Wound Bars and Coils.

Document History

P1553/D11
October 1, 2021
Draft Standard for Voltage-Endurance Testing of Form-Wound Coils and Bars for Hydro Generators
This standard applies to voltage-endurance testing of form-wound stator winding bars and coils having a mica-based insulation system with thermo-setting polyester and/or epoxy resins used in hydro...
December 11, 2002
Standard for Voltage-Endurance Testing of Form-Wound Coils and Bars for Hydrogenerators
This standard is comprised of six clauses. Clause 1 provides the scope and purpose of this standard. Clause 2 lists references to other standards, recommended practices, and guides that are useful in...
December 11, 2002
Trial-Use Standard for Voltage- Endurance Testing of Form-Wound Coils and Bars for Hydrogenerators
A description is not available for this item.

References

Advertisement