NEMA - C136.23

Roadway and Area Lighting Equipment—Enclosed Architectural Luminaires

active, Most Current
Organization: NEMA
Publication Date: 1 January 2021
Status: active
Page Count: 14
scope:

This Standard is intended to cover physical, operating, maintenance, and light distribution features that permit use of architectural luminaires in roadway applications when so specified.

The Standard covers side-mounted architectural luminaires that might be square, rectangular, cylindrical, spherical, or other types of decorative and nostalgic historical-style luminaires (e.g., teardrop pendants) that are considered to be any significant deviation from the luminaire style that has evolved in the industry as predominantly (commonly) known as the cobra head style covered in ANSI C136.14.

It is not intended that compliance with this Standard will permit interchangeability with existing roadway equipment without thorough engineering review and evaluation.

Structural requirements for poles and brackets shall be evaluated with respect to both strength and vibration. Vibration dampers may be required.

Where specified, architectural luminaires of similar effective projected area and weight meeting the requirements of this Standard based on appropriate engineering review and evaluation may be used in roadway applications with the assurance that:

a. They will fit the Standard roadway mounting devices and methods.

b. Light distribution patterns and photometric data available from manufacturers will be consistent with Standard roadway luminaires as specified in IES Standards.

c. Physical, operational, and maintenance characteristics will be similar to Standard roadway luminaires.

Document History

C136.23
January 1, 2021
Roadway and Area Lighting Equipment—Enclosed Architectural Luminaires
This Standard is intended to cover physical, operating, maintenance, and light distribution features that permit use of architectural luminaires in roadway applications when so specified. The...
January 1, 2012
For Roadway and Area Lighting Equipment– Enclosed Architectural Luminaires
This standard is intended to cover physical, operating, maintenance, and light distribution features that permit use of architectural luminaires in roadway applications when so specified. The...
January 1, 2006
For Roadway and Area Lighting Equipment Enclosed Architectural Luminaires
Overview This standard is intended to cover physical, operating, maintenance, and light distribution features that permit use of architectural luminaires in roadway applications when so specified....

References

Advertisement