EU - 2021/C 341/06

Opinion of the European Economic and Social Committee on ‘Proposal for a Regulation of the European Parliament and of the Council amending Regulation (EU) 2016/1628 as regards the transitional provisions of certain machinery fitted with engines in the power range between 56 kW and 130 kW, and above 300 kW in order to address the impact of the COVID-19 crisis’

active, Most Current
Organization: EU
Publication Date: 24 August 2021
Status: active
Page Count: 2

Document History

2021/C 341/06
August 24, 2021
Opinion of the European Economic and Social Committee on ‘Proposal for a Regulation of the European Parliament and of the Council amending Regulation (EU) 2016/1628 as regards the transitional provisions of certain machinery fitted with engines in the power range between 56 kW and 130 kW, and above 300 kW in order to address the impact of the COVID-19 crisis’
A description is not available for this item.
Advertisement