NEMA - C136.52
Roadway and Area Lighting Equipment—Metering Performance Requirements for LED Drivers with Integral Energy Measurement
active, Most Current
| Organization: | NEMA |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 23 |
scope:
This Standard establishes acceptable metering performance criteria for LED drivers with built-in (integral to the driver) energy consumption measurement functionality for use in outdoor luminaire applications. It describes two metering device performance levels for roadway and area lighting applications: 2% Accuracy Class and 5% Accuracy Class.
Document History
C136.52
January 1, 2021
Roadway and Area Lighting Equipment—Metering Performance Requirements for LED Drivers with Integral Energy Measurement
This Standard establishes acceptable metering performance criteria for LED drivers with built-in (integral to the driver) energy consumption measurement functionality for use in outdoor luminaire...