IEC - 62899-201-2

Printed electronics – Part 201-2: Materials – Substrates – Measurement methods for properties of stretchable substrates

active, Most Current
Organization: IEC
Publication Date: 1 October 2021
Status: active
Page Count: 14
ICS Code (Printed circuits and boards): 31.180
ICS Code (Insulating materials in general): 29.035.01
scope:

This part of IEC 62899 defines measurement methods for the properties of stretchable substrates, in order to use evaluating stretchable functional layers (conductive, semiconducting, and insulating) formed by printing technologies. If the same types of materials as the substrates are used for the cover lay film, they are also subjected to the measurement defined in this document.

Stretchable substrates handled by this document apply to substrates subjected to repeated bending with wiring elements demanding a high level of performance, such as fabric integrated wearable devices or skin patchable devices.

Document History

62899-201-2
October 1, 2021
Printed electronics – Part 201-2: Materials – Substrates – Measurement methods for properties of stretchable substrates
This part of IEC 62899 defines measurement methods for the properties of stretchable substrates, in order to use evaluating stretchable functional layers (conductive, semiconducting, and insulating)...

References

Advertisement