IEC - 62868-2-3
Organic light emitting diode (OLED) light sources for general lighting – Safety – Part 2-3: Particular requirements – Flexible OLED tiles and panels
active, Most Current
| Organization: | IEC |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of IEC 62868 specifies the safety requirements for flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general lighting purposes and designed for being bent during the manufacturing process of curved luminaires.
Document History
62868-2-3
October 1, 2021
Organic light emitting diode (OLED) light sources for general lighting – Safety – Part 2-3: Particular requirements – Flexible OLED tiles and panels
This part of IEC 62868 specifies the safety requirements for flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general...