AMS-QQ-N-290D
Nickel Plating (Electrodeposited)
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 13 |
scope:
Form
These products have been used typically for electrodeposited nickel plating on steel, copper and copper alloys, and zinc and zinc alloys, but usage is not limited to such applications.
Classification
Classes
Electrodeposited nickel plating covered by this specification shall be of the following classes, as specified:
Class 1 - Corrosion protective plating
Class 2 - Engineering plating
Grades
Class 1 plating shall be of the following grades, as specified:
Grade A - 0.0016 inch thick
Grade B - 0.0012 inch thick
Grade C - 0.0010 inch thick
Grade D - 0.0008 inch thick
Grade E - 0.0006 inch thick
Grade F - 0.0004 inch thick
Grade G - 0.0002 inch thick
intended Use:
Class 1 Plating
Class 1 plating is used to protect iron, copper, or zinc alloys against corrosive attack in rural, industrial or marine atmospheres depending upon the thickness of the... View More
Document History