NEN-EN 3361

Aerospace series - Steel X5CrNiCu15 5 (1.4545) - Consumable electrode remelted - Solution treated and precipitation treated - Sheets and strips - a ≤ 6mm - 1070 MPa ≤ Rm ≤ 1220 MPa

pending
Organization: NEN
Publication Date: 1 October 2021
Status: pending
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to:

Steel X5CrNiCu15-5 (1.4545)

Consumable electrode remelted

Solution treated and precipitation treated

Sheets and strips

a ≤ 6 mm

1 070 MPa ≤ Rm ≤ 1 220 MPa

for aerospace applications.

Document History

NEN-EN 3361
October 1, 2021
Aerospace series - Steel X5CrNiCu15 5 (1.4545) - Consumable electrode remelted - Solution treated and precipitation treated - Sheets and strips - a ≤ 6mm - 1070 MPa ≤ Rm ≤ 1220 MPa
This document specifies the requirements relating to: Steel X5CrNiCu15-5 (1.4545) Consumable electrode remelted Solution treated and precipitation treated Sheets and strips a ≤ 6 mm 1 070 MPa ≤...
August 1, 2007
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted, solution treated and precipitation treated, sheet and strip a ≤ 6mm, 1 070 MPa ≤ Rm ≤ 1220 MPa
This standard specifies the requirements relating to: Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted, solution treated and precipitation treated, sheet and strip a < 6 mm, 1 070 MPa <...

References

Advertisement