NEN 2757-2
Determination methods of the suitability of systems for flue gas discharge in building related combustion installations - Installations with a gross heat input more than 130 kW and a maximum of 2 500 kW
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
Document History
NEN 2757-2
October 1, 2021
Determination methods of the suitability of systems for flue gas discharge in building related combustion installations - Installations with a gross heat input more than 130 kW and a maximum of 2 500 kW
A description is not available for this item.
October 1, 2020
Determination methods of the suitability of systems for flue gas discharge in building related combustion installations –Part 2: Installations with a gross heat input more than 130 kW and a maximum of 2 500 kW
A description is not available for this item.
January 1, 2006
Smoke exhaust in building related combustion installations with a gross heat input more than 130 kW - Determination methods of suitability of exhaust systems
This standard determines smoke outlet of one of more incineration furnaces of engines in one space, with a total nominal gross heat input more than 130 kW, but not more than 2500 kW.
June 1, 2005
Air supply and smoke outlet of incineration furnaces in buildings with a nominal gross heat input more than 130 kW - Determination methods
This standard determines smoke outlet of one of more incineration furnaces of engines in one space, with a total nominal gross heat input more than 130 kW, but not more than 2500 kW.