NEN-EN-IEC 61534-22/A11
Powertrack systems - Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices."
Document History
October 1, 2021
Powertrack systems - Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
A description is not available for this item.
NEN-EN-IEC 61534-22/A11
October 1, 2021
Powertrack systems - Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices.”
September 1, 2014
Powertrack systems - Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
NEN-EN-IEC 61534-22 specifies the particular requirements and tests for PT systems intended for mounting on, or under the floor level and floor service units which are mounted on the floor, under the...
May 1, 2009
Powertrack systems - Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
This clause of Part 1 is applicable except as follows: This standard applies to PT systems which are intended to be mounted on, or under the floor level and floor service units which are mounted on...