DS/EN IEC 60335-2-110

Household and similar electrical appliances – Safety – Part 2-110: Particular requirements for commercial microwave appliances with insertion or contacting applicators

active
Organization: DS
Publication Date: 13 October 2021
Status: active
Page Count: 52
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

IEC 60335-2-110:2013 deals with the safety of microwave appliances intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral and 480 V for other appliances. Appliances covered by this standard incorporate an open-ended applicator (as example an overview is given in Figure 103) for treatment of the load. They are divided into three types: - with insertion applicator, typically for moisture removal by insertion into holes in floors, walls or ceilings (an example is given in Figure 106); - with large area contacting applicator, typically for drying of floors, walls or ceilings (examples are given in Figure 104 and Figure 105); - with small area contacting applicator, typically for paint removal and spot-heating (an example is given in Figure 107). Key words: commercial microwave appliance, insertion applicator, contacting applicator

Document History

December 7, 2023
Household and similar electrical appliances – Safety – Part 2-110: Particular requirements for commercial microwave appliances with insertion or contacting applicators
This European Standard deals with the safety of microwave appliances intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase...
DS/EN IEC 60335-2-110
October 13, 2021
Household and similar electrical appliances – Safety – Part 2-110: Particular requirements for commercial microwave appliances with insertion or contacting applicators
IEC 60335-2-110:2013 deals with the safety of microwave appliances intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase...
Household and similar electrical appliances – Safety – Part 2-110: Particular requirements for commercial microwave appliances with insertion or contacting applicators
This European Standard deals with the safety of microwave appliances intended for commercial use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase...
Advertisement