DS/CLC IEC/TS 60034-30-2

Rotating electrical machines – Part 30-2: Efficiency classes of variable speed AC motors (IE-code)

active, Most Current
Organization: DS
Publication Date: 11 October 2021
Status: active
Page Count: 32
ICS Code (Rotating machinery in general): 29.160.01
scope:

IEC TS 60034-30-2:2016(E) specifies efficiency classes for variable speed rotating electric machines not covered in IEC 60034-30-1. The classification only covers machines designed for operation with sinusoidal fundamental current that are not designed to be operated direct on-line (grid), for example permanent magnet synchronous machines with and without additional reluctance torque, sinusoidal reluctance synchronous machines and synchronous machines with DC field windings.

Document History

DS/CLC IEC/TS 60034-30-2
October 11, 2021
Rotating electrical machines – Part 30-2: Efficiency classes of variable speed AC motors (IE-code)
IEC TS 60034-30-2:2016(E) specifies efficiency classes for variable speed rotating electric machines not covered in IEC 60034-30-1. The classification only covers machines designed for operation with...
Rotating electrical machines – Part 30-2: Efficiency classes of variable speed AC motors (IE-code)
IEC TS 60034-30-2:2016(E) specifies efficiency classes for variable speed rotating electric machines not covered in IEC 60034-30-1. The classification only covers machines designed for operation with...

References

Advertisement