DS/ISO/IEC 23360-6-3
Linux Standard Base (LSB) – Part 6-3: Desktop specification for PowerPC 64 architecture
| Organization: | DS |
| Publication Date: | 11 October 2021 |
| Status: | active |
| Page Count: | 502 |
| ICS Code (Software): | 35.080 |
scope:
This document defines a system interface for compiled applications and a minimal environment for support of installation scripts. Its purpose is to enable a uniform industry standard environment for high-volume applications conforming to the LSB. These specifications are composed of two basic parts: a common part describing those parts of the interface that remain constant across all implementations of the LSB, and an architecture-specifi
Document History