DS/EN ISO 1973

Textile fibres – Determination of linear density – Gravimetric method and vibroscope method (ISO 1973:2021)

active, Most Current
Organization: DS
Publication Date: 11 October 2021
Status: active
Page Count: 24
ICS Code (Textile fibres in general): 59.060.01
scope:

This document specifies a gravimetric method and a vibroscope method for the determination of the linear density of textile fibres applicable respectively to: a) bundles of fibres; b) individual fibres. Useful data can be obtained on man-made fibres and, with less precision, on natural fibres. The procedures can be applied only to fibres which can be kept straight and, in the case of bundles, parallel, during test preparation. These methods are properly applicable when the fibres are readily freed of crimp. They are not applicable to tapered fibres. NOTE - The vibroscope method may not be applicable to hollow and flat (ribbon-like) fibres.

Document History

DS/EN ISO 1973
October 11, 2021
Textile fibres – Determination of linear density – Gravimetric method and vibroscope method (ISO 1973:2021)
This document specifies a gravimetric method and a vibroscope method for the determination of the linear density of textile fibres applicable respectively to: a) bundles of fibres; b) individual...
September 23, 1996
Textile fibres – Determination of linear density – Gravimetric method and vibroscope method
This standard specifies two methods for the determination of the linear density of textile fibres, applicable respectively to bundles of fibres and individual fibres.
Textile fibres – Determination of linear density – Gravimetric method and vibroscope method (ISO/DIS 1973:2020)
This document specifies a gravimetric method and a vibroscope method for the determination of the linear density of textile fibres applicable respectively to: a) bundles of fibres; b) individual...
Advertisement