DS/ISO 4803
Laboratory glassware – Borosilicate glass tubing
active, Most Current
| Organization: | DS |
| Publication Date: | 11 October 2021 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
This document specifies requirements for borosilicate 3,3 glass tubing according to ISO 3585 for laboratory apparatus in an outer diameter range from 4 mm to 300 mm. This document defines dimensions, material, denomination, designation, requirements and inspection methods.
Document History
DS/ISO 4803
October 11, 2021
Laboratory glassware – Borosilicate glass tubing
This document specifies requirements for borosilicate 3,3 glass tubing according to ISO 3585 for laboratory apparatus in an outer diameter range from 4 mm to 300 mm. This document defines dimensions,...
Laboratory glassware -- Borosilicate glass tubing
This International Standard specifies requirements for borosilicate 3.3 glass tubing in accordance with ISO 3585 for laboratory apparatus in a diameter range from 4 mm to 300 mm. This standard...