DS/EN ISO 6450
Rubber- or plastics-coated fabrics – Determination of resistance to liquids (ISO 6450:2021)
active, Most Current
| Organization: | DS |
| Publication Date: | 11 October 2021 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This document specifies two methods of evaluating the resistance of rubber- or plastics-coated fabrics to the action of liquids by measurement of selected properties of the materials before and after immersion in selected liquids. The two methods are as follows: - Method A: total immersion with liquid; - Method B: one surface side immersion with liquid.
Document History
DS/EN ISO 6450
October 11, 2021
Rubber- or plastics-coated fabrics – Determination of resistance to liquids (ISO 6450:2021)
This document specifies two methods of evaluating the resistance of rubber- or plastics-coated fabrics to the action of liquids by measurement of selected properties of the materials before and after...
Rubber- or plastics-coated fabrics -- Determination of resistance to liquids
This document specifies two methods of evaluating the resistance of rubber-or plastics–coated fabrics to the action of liquids by measurement of selected properties of the materials before and after...
Rubber- or plastics-coated fabrics – Determination of resistance to liquids (ISO/FDIS 6450:2021)
N/A