ISO - DIS 25649-3

Floating leisure articles for use on and in the water — Part 3: Additional specific safety requirements and test methods for Class A devices

pending
Organization: ISO
Publication Date: 1 October 2021
Status: pending
Page Count: 26
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

This document is applicable for CLASS A classified floating leisure articles for use on and in water according to ISO 25649-1:20xx regardless whether the buoyancy is achieved by inflation or inherent buoyant material.

This document is to be applied with ISO 25649-1:20xx and ISO 25649-2:20xx.

NOTE 1 Typical products forming Class A (see Annex A):

- "Floating Islands" in near round or square shaped forms decorated with palm tree, sun shade, etc. high superstructure;

- large floats/rafts in various forms from round to square;

- large floating tubes, giant tubes (inflatable or inherently buoyant);

- floating arm chairs, seats and sun beds;

- air mattresses for use on the water;

- recreational rafts/floating platforms/pontoons.

NOTE 2 Typical places for application:

- pools;

- protected areas of lakes, ponds;

- protected area sea shore (no offshore winds, no currents).

Document History

DIS 25649-3
October 1, 2021
Floating leisure articles for use on and in the water — Part 3: Additional specific safety requirements and test methods for Class A devices
This document is applicable for CLASS A classified floating leisure articles for use on and in water according to ISO 25649-1:20xx regardless whether the buoyancy is achieved by inflation or inherent...
August 1, 2017
Floating leisure articles for use on and in the water - Part 3: Additional specific safety requirements and test methods for Class A devices
This document is applicable for CLASS A classified floating leisure articles for use on and in water according to ISO 25649-1 regardless whether the buoyancy is achieved by inflation or inherent...

References

Advertisement