ISO - DIS 21012

Cryogenic vessels — Hoses

pending
Organization: ISO
Publication Date: 17 September 2021
Status: pending
Page Count: 25
ICS Code (Cryogenic vessels): 23.020.40
ICS Code (Hoses): 83.140.40
scope:

This document specifies design, construction, type and production testing, and marking requirements for non-insulated cryogenic flexible hoses used for the transfer of cryogenic fluids within the following range of operating conditions:

- working temperature: from −270 °C to +65 °C;

- nominal size (DN): from 10 to 100.

End fittings for mounting of any couplings are within the scope of this document, but the couplings are subject to other standards.

It is intended that the hose be designed and tested to satisfy a rated pressure. Hoses may be then selected with a PR equal to or greater than the maximum allowable pressure (PS) of the equipment to which it is to be used.

Document History

DIS 21012
September 17, 2021
Cryogenic vessels — Hoses
This document specifies design, construction, type and production testing, and marking requirements for non-insulated cryogenic flexible hoses used for the transfer of cryogenic fluids within the...
March 1, 2018
Cryogenic vessels - Hoses
This document specifies design, construction, type and production testing, and marking requirements for non-insulated cryogenic flexible hoses used for the transfer of cryogenic fluids within the...
November 15, 2006
Cryogenic vessels - Hoses
A description is not available for this item.

References

Advertisement