JSA - JIS G 4804

Free-cutting steels

active, Most Current
Organization: JSA
Publication Date: 22 February 2021
Status: active
Page Count: 15
ICS Code (Heat-treatable steels): 77.140.10
scope:

This Standard specifies the requirements for free-cutting steels manufactured by adding sulfur to carbon steel, or by combining phosphorus and/or lead with sulfur (hereafter referred to as steels), especially in order to improve machinability. The steels include bars, wire rods and flat bars.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 683-4 : 2016 Heat-treatable steels, alloy steels and free-cutting steels - Part 4 : Free-cutting steels (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 4804
February 22, 2021
Free-cutting steels
This Standard specifies the requirements for free-cutting steels manufactured by adding sulfur to carbon steel, or by combining phosphorus and/or lead with sulfur (hereafter referred to as steels),...
February 20, 2008
Free-cutting Steels
A description is not available for this item.
January 20, 1999
Free Cutting Carbon Steels
A description is not available for this item.
January 20, 1999
Free Cutting Carbon Steels
A description is not available for this item.
January 1, 1983
Free Cutting Carbon Steels
A description is not available for this item.

References

Advertisement