JSA - JIS S 6039

Ball point pens and refills

active, Most Current
Organization: JSA
Publication Date: 21 December 2020
Status: active
Page Count: 27
ICS Code (Drawing equipment): 01.100.40
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

This Standard specifies the requirements for ball point pens and refills for general and documentary use (hereafter referred to as ball point pens and refills, respectively).

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 12757-1 : 2017 Ball point pens and refills - Part 1 : General use

ISO 12757-2 : 1998 Ball point pens and refills - Part 2 : Documentary use (DOC) (overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS S 6039
December 21, 2020
Ball point pens and refills
This Standard specifies the requirements for ball point pens and refills for general and documentary use (hereafter referred to as ball point pens and refills, respectively). NOTE The International...
March 25, 2006
Ball Point Pens and Refills
A description is not available for this item.
May 20, 2000
Ball Point Pens and Refills
A description is not available for this item.
January 1, 1995
Ball Point Pen Refills
A description is not available for this item.

References

Advertisement