JSA - JIS S 6054

Roller ball pens and refills

active, Most Current
Organization: JSA
Publication Date: 21 December 2020
Status: active
Page Count: 25
ICS Code (Drawing equipment): 01.100.40
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

This Standard specifies the requirements for roller ball pens and refills for general and documentary use (hereafter referred to as roller ball pens and refills, respectively).

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 14145-1 : 2017 Roller ball pens and refills - Part 1 : General use

ISO 14145-2 : 1998 Roller ball pens and refills - Part 2 : Documentary use (DOC) (overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS S 6054
December 21, 2020
Roller ball pens and refills
This Standard specifies the requirements for roller ball pens and refills for general and documentary use (hereafter referred to as roller ball pens and refills, respectively). NOTE The...
July 1, 1992
Refills for Roller Ball Pen
A description is not available for this item.

References

Advertisement