JSA - JIS S 6061

Gel ink ball pens and refills

active, Most Current
Organization: JSA
Publication Date: 21 December 2020
Status: active
Page Count: 25
ICS Code (Drawing equipment): 01.100.40
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

This Standard specifies the requirements for gel ink ball pens and refills for general and documentary use (hereafter referred to as gel ink ball pens and refills, respectively).

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 27668-1 : 2017 Gel ink ball pens and refills - Part 1 : General use

ISO 27668-2 : 2009 Gel ink ball pens and refills - Part 2 : Documentary use (DOC) (overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS S 6061
December 21, 2020
Gel ink ball pens and refills
This Standard specifies the requirements for gel ink ball pens and refills for general and documentary use (hereafter referred to as gel ink ball pens and refills, respectively). NOTE The...
March 23, 2010
Gel ink ball pens and refills
This Standard specifies the gel ink ball pens and refills for general use and for documentary use. NOTE: The International Standards corresponding to this Standard and the symbol of degree of...
January 20, 2005
Gel ink ball pens and refills
A description is not available for this item.

References

Advertisement