CSA - ISO/IEC/IEEE 8802-1AC:19 CORR 1
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part 1AC: Media access control (MAC) service definition
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 December 2021 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Networking): | 35.110 |
scope:
The scope of this standard is to define the Media Access Control (MAC) Service provided by all IEEE 802® MACs, and the Internal Sublayer Service (ISS) provided within MAC Bridges, in abstract terms of the following:
a) Their semantics, primitive actions, and events; and
b) The parameters of, interrelationship between, and valid sequences of these actions and events.
Document History
ISO/IEC/IEEE 8802-1AC:19 CORR 1
December 1, 2021
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part 1AC: Media access control (MAC) service definition
The scope of this standard is to define the Media Access Control (MAC) Service provided by all IEEE 802® MACs, and the Internal Sublayer Service (ISS) provided within MAC Bridges, in abstract terms...
January 1, 2019
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AC: Media access control (MAC) service definition
The scope of this standard is to define the Media Access Control (MAC) Service provided by all IEEE 802® MACs, and the Internal Sublayer Service (ISS) provided within MAC Bridges, in abstract terms...