DS/EN 13523-2

Coil coated metals – Test methods – Part 2: Gloss

active, Most Current
Organization: DS
Publication Date: 18 October 2021
Status: active
Page Count: 11
ICS Code (Organic coatings): 25.220.60
scope:

This document specifies the procedure for determining the gloss of an organic coating on a metallic substrate. Gloss is a characteristic of fundamental importance to the appearance of the coil coated product. The apparatus requires a flat specimen of size greater than the aperture, thus, uneven surfaces cannot be measured. This method is applicable to all pigmented and unpigmented coatings including metallic/pearlescent coatings. However, for textured coatings it is only indicative.

Document History

DS/EN 13523-2
October 18, 2021
Coil coated metals – Test methods – Part 2: Gloss
This document specifies the procedure for determining the gloss of an organic coating on a metallic substrate. Gloss is a characteristic of fundamental importance to the appearance of the coil coated...
June 26, 2014
Coil coated metals – Test methods – Part 2: Gloss
This part of EN 13523 specifies the procedure for determining the gloss of an organic coating on a metallic substrate. Gloss is a characteristic of fundamental importance to the appearance of the...
March 9, 2001
Coil coated metals - Test methods - Part 2: Specular gloss
This Part of EN 13523 specifies the procedure for determining the specular gloss of an organic coating on a metallic substrate. Gloss is a characteristic of fundamental importance to the appearance...
Coil coated metals - Test methods - Part 2: Gloss
This part of EN 13523 specifies the procedure for determining the gloss of an organic coating on a metallic substrate. Gloss is a characteristic of fundamental importance to the appearance of the...
Coil coated metals - Test methods - Part 2: Gloss
This part of EN 13523 specifies the procedure for determining the gloss of an organic coating on a metallic substrate. Gloss is a characteristic of fundamental importance to the appearance of the...
Advertisement