DS/EN 17038-1/AC

Pumps – Methods of qualification and verification of the Energy Efficiency Index for rotodynamic pump units – Part 1: General requirements and procedures for testing and calculation of Energy Efficiency Index (EEI)

active, Most Current
Organization: DS
Publication Date: 18 October 2021
Status: active
Page Count: 4
ICS Code (Pumps): 23.080
scope:

This document describes a methodology to evaluate energy efficiency performance of pump units based on a non-dimensional numerical value called Energy Efficiency Index (EEI). This document covers pump units consisting of: - one single or several rotodynamic water pump(s), including where integrated in other products, and driven by a motor system, consisting of an electrical motor, and either: - a terminal box which only enables to operate the pump unit at constant motor stator frequency and thereby (nearly) constant rotational speed, or - a CDM (Complete Drive Module) which enables to operate the pump unit at variable rotational speed depending on a varying demand of flow rate and/or discharge or differential pressure. NOTE - A CDM is also often called VSD (Variable Speed Drive). Pump units as defined above are treated as extended products in respect to their energy efficiency.

Document History

DS/EN 17038-1/AC
October 18, 2021
Pumps – Methods of qualification and verification of the Energy Efficiency Index for rotodynamic pump units – Part 1: General requirements and procedures for testing and calculation of Energy Efficiency Index (EEI)
This document describes a methodology to evaluate energy efficiency performance of pump units based on a non-dimensional numerical value called Energy Efficiency Index (EEI). This document covers...
May 13, 2019
Pumps – Methods of qualification and verification of the Energy Efficiency Index for rotodynamic pump units – Part 1: General requirements and procedures for testing and calculation of Energy Efficiency Index (EEI)
This document describes a methodology to evaluate energy efficiency performance of pump units based on a non-dimensional numerical value called Energy Efficiency Index (EEI). This document covers...
Pumps – Methods of qualification and verification of the Energy Efficiency Index for rotodynamic pumps units – Part 1: General requirements and procedures for testing and calculation of Energy Efficiency Index (EEI)
This European standard describes a methodology to evaluate energy efficiency performance of pump units based on a non-dimensional numerical value called Energy Efficiency Index (EEI). This document...
Advertisement