DS/EN 17290
Non-destructive testing – Ultrasonic testing – Examination for loss of thickness due to erosion and/or corrosion using the TOFD technique
| Organization: | DS |
| Publication Date: | 18 October 2021 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
This document specifies the application of the time-of-flight diffraction (TOFD) technique in testing of metals for quantifying loss of thickness due to erosion and/or corrosion. This document applies to all types of corrosion and/or erosion damage, particularly those defined in EN ISO 16809. This document applies to unalloyed or low-alloyed steels. It applies to components with a nominal thickness ≥ 6 mm. For smaller thicknesses, feasibility tests are performed to validate the test technique. For other materials, feasibility tests are essential, too. The TOFD technique can be used as a stand-alone technique or in combination with other non-destructive testing techniques, for in-service testing, in order to detect material loss caused by erosion and/or corrosion. This technique is based on analysis of TOFD images using reflected and/or diffracted ultrasonic signals. This document does not specify acceptance levels.
Document History