NEN-EN 13523-2

Coil coated metals - Test methods - Part 2: Gloss

inactive
Organization: NEN
Publication Date: 1 October 2020
Status: inactive
Page Count: 12
ICS Code (Organic coatings): 25.220.60
scope:

This document specifies the procedure for determining the gloss of an organic coating on a metallic substrate. Gloss is a characteristic of fundamental importance to the appearance of the coil coated product.

The apparatus requires a flat specimen of size greater than the aperture, thus, uneven surfaces cannot be measured.

This method is applicable to all pigmented and unpigmented coatings including metallic/pearlescent coatings. However, for textured coatings it is only indicative.

Document History

October 1, 2021
Coil coated metals - Test methods - Part 2: Gloss
This document specifies the procedure for determining the gloss of an organic coating on a metallic substrate. Gloss is a characteristic of fundamental importance to the appearance of the coil coated...
NEN-EN 13523-2
October 1, 2020
Coil coated metals - Test methods - Part 2: Gloss
This document specifies the procedure for determining the gloss of an organic coating on a metallic substrate. Gloss is a characteristic of fundamental importance to the appearance of the coil coated...
June 1, 2014
Coil coated metals - Test methods - Part 2: Gloss
NEN-EN 13523-2 specifies the procedure for determining the gloss of an organic coating on a metallic substrate. Gloss is a characteristic of fundamental importance to the appearance of the coil...
October 1, 2012
Coil coated metals - Test methods - Part 2: Gloss
NEN-EN 13523-2 specifies the procedure for determining the gloss of an organic coating on a metallic substrate. Gloss is a characteristic of fundamental importance to the appearance of the coil...
February 1, 2001
Coil coated metals - Test methods - Part 2: Specular gloss
Specifies the procedure for determining the specular gloss of an organic coating on a metallic substrate. Gloss is a characteristic of fundamental importance to the appearance of the coil coated...
March 1, 1999
Coil coated metals - Test methods - Part 2: Specular gloss
Specifies the procedure for determining the specular gloss of an organic coating on a metallic substrate. Gloss is a characteristic of fundamental importance to the appearance of the coil coated...

References

Advertisement