NEN-EN 15544
One off Kachelgrundofen/Putzgrundofen (tiled/mortared stoves) - Dimensioning
| Organization: | NEN |
| Publication Date: | 1 October 2021 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Solid fuel heaters): | 97.100.30 |
scope:
This document specifies calculations for the dimensioning of Kachelgrundöfen/Putz
This document is valid for Kachelgrundöfen/Putz
This document is valid for Kachelgrundöfen/Putz
This document also applies to the combination with combustion chambers that are suitable for one-off Kachelgrundöfen/Putz
This document is applicable to combustion chambers:
• with an air-fuel ratio of between 1,95 and 3,95 according to the type test;
• with a maximum fuel less than 10 kg, but more than 5 kg;
• using other suitable materials as well as fireclay.
With regard to the type test, this document is applicable combustion chambers which are:
• from slow heat release appliances tested according to EN 15250 (or prEN 16510-2-5);
• inserts tested according to EN 13229 (or prEN 16510-2-2); or
• combustion chambers tested according to respective national standards (e.g. ÖNORM B 8303).
This document applies to type tested combustion chambers designed for batch fired pellet burning if meeting the requirements according to this document (air-fuel ratio between 1.95 and 3,95, the load of the pellets shall be burned in 78 ± 20 min).
This document is not valid for combinations with water heat exchangers for central heating or other heat absorbing elements like open water tanks and glass plates greater than 1/5 of the combustion chamber surface, etc. This document is not valid for mass-produced prefabricated stoves (slow heat release appliances) or partly prefabricated stoves (slow heat release appliances) according to EN 15250.
Document History