NEN-EN 15882-5

Extended application of results from fire resistance tests for service installations - Part 5: Combined penetration seals

inactive
Organization: NEN
Publication Date: 1 October 2019
Status: inactive
Page Count: 36
ICS Code (Other standards related to protection against fire): 13.220.99
scope:

The purpose of this document is to provide the principles and guidance for the preparation of extended application documents for combined penetration seals where the systems were tested in accordance with EN 1366-1, EN 1366-2 and EN 1366-3. The field of the extended application document is additional to the direct field of application given within EN 1366-1, EN 1366-2 and EN 1366-3 and can be applied on a number of tests from each standard, which provide the relevant information for the formulation of an extended application.

This EXAP is intended to allow the penetration sealing of more than one service (e.g. Cables, Pipes, Conduits, Fire resisting ducts and Fire dampers) in the same penetration.

Document History

October 1, 2021
Extended application of results from fire resistance tests for service installations - Part 5: Combined penetration seals
The purpose of this document is to provide the principles and guidance for the preparation of extended application documents for combined penetration seals where the systems were tested in accordance...
NEN-EN 15882-5
October 1, 2019
Extended application of results from fire resistance tests for service installations - Part 5: Combined penetration seals
The purpose of this document is to provide the principles and guidance for the preparation of extended application documents for combined penetration seals where the systems were tested in accordance...

References

Advertisement