DLA - MIL-PRF-19500/773A (3)

TRANSISTOR, DUAL NPN/PNP SILICON, DUAL TRANSISTOR, UNITIZED, NPN/PNP, SILICON, FOR LOWPOWER APPLICATIONS, TYPES M19500/773-01, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, AND JANSR

active, Most Current
Organization: DLA
Publication Date: 4 October 2021
Status: active
Page Count: 21
scope:

Scope.

This specification covers the performance requirements for unitized, dual transistors which contain a pair of NPN and PNP transistors in one package. Four levels of product assurance (JAN, JANTX, JANTXV, JANS) are provided for each device type as specified in MIL-PRF-19500.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

MIL-PRF-19500/773A (3)
October 4, 2021
TRANSISTOR, DUAL NPN/PNP SILICON, DUAL TRANSISTOR, UNITIZED, NPN/PNP, SILICON, FOR LOWPOWER APPLICATIONS, TYPES M19500/773-01, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, AND JANSR
Scope. This specification covers the performance requirements for unitized, dual transistors which contain a pair of NPN and PNP transistors in one package. Four levels of product assurance (JAN,...
July 15, 2016
TRANSISTOR, DUAL NPN/PNP SILICON, DUAL TRANSISTOR, UNITIZED, NPN/PNP, SILICON, FOR LOWPOWER APPLICATIONS, TYPES M19500/773-01, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, AND JANSR
This specification covers the performance requirements for unitized, dual transistors which contain a pair of NPN and PNP transistors in one package. Four levels of product assurance (JAN, JANTX,...
December 18, 2015
TRANSISTOR, DUAL NPN/PNP SILICON, DUAL TRANSISTOR, UNITIZED, NPN/PNP, SILICON, FOR LOWPOWER APPLICATIONS, TYPES M19500/773-01, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, AND JANSR
This specification covers the performance requirements for four levels of product assurance (JAN, JANTX, JANTXV, JANS) are provided for each device type as specified in MIL-PRF-19500.
March 17, 2015
TRANSISTOR, DUAL NPN/PNP SILICON, DUAL TRANSISTOR, UNITIZED, NPN/PNP, SILICON, FOR LOWPOWER APPLICATIONS, TYPES M19500/773-01, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, AND JANSR
This specification covers the performance requirements for four levels of product assurance (JAN, JANTX, JANTXV, JANS) are provided for each device type as specified in MIL-PRF-19500.
July 16, 2014
SEMICONDUCTOR DEVICE, DUAL TRANSISTOR, UNITIZED, NPN/PNP, SILICON, LOW-POWER, TYPES M19500/773-01, JAN, JANTX, JANTXV, JANS, JANSR
This specification covers the performance requirements for unitized, dual transistors which contain a pair of electrically isolated NPN and PNP silicon, low-power transistors in one package. Four...

References

Advertisement