IEC - 60092-503
Electrical installations in ships – Part 503: Special features – AC supply systems with voltages in the range of above 1 kV up to and including 36 kV
active, Most Current
| Organization: | IEC |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
This part of IEC 60092 is applicable to AC supply systems with voltages from 1 kV up to and including 36 kV. The requirements contained in other parts of the IEC 60092 series apply where appropriate, subject to the exceptions stated in the clauses of this document.
Document History
60092-503
October 1, 2021
Electrical installations in ships – Part 503: Special features – AC supply systems with voltages in the range of above 1 kV up to and including 36 kV
This part of IEC 60092 is applicable to AC supply systems with voltages from 1 kV up to and including 36 kV. The requirements contained in other parts of the IEC 60092 series apply where appropriate,...
June 1, 2007
Electrical installations in ships – Part 503: Special features – AC supply systems with voltages in the range of above 1 kV up to and including 15 kV
This standard covers supply systems with voltages from 1 kV up to 11 kV. The requirements contained in other chapters of IEC Publication 92 apply where appropriate, subject to the exceptions stated...
January 1, 1975
Electrical Installations in Ships - Part 503: Special Features A.C. Supply Systems with Voltages in the Range Above 1 kV up to and Including 11 kV
This standard covers supply systems with voltages from 1 kV up to 11 kV. The requirements contained in other chapters of IEC Publication 92 apply where appropriate, subject to the exceptions stated...