CEN - EN 508-1

Roofing and cladding products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 1: Steel

active, Most Current
Organization: CEN
Publication Date: 1 October 2021
Status: active
Page Count: 52
ICS Code (Roofs): 91.060.20
scope:

This part of EN 508 specifies requirements for self-supporting roofing, covering, wall cladding, lining, liner tray and tile products for discontinuous laying made from metallic coated steel sheet with or without additional organic coatings. Sheets intended to be used with insulation and membranes are also covered.

This document establishes general characteristics, definitions, classifications and labelling for the products, together with requirements for the materials from which the products can be manufactured. It is intended to be used either by manufacturers to ensure that their products comply with the requirements or by purchasers to verify that the products comply when purchased before they are dispatched from the factory. It specifies the requirements for products which enable them to meet all normal service conditions.

This document applies to all discontinuously laid self-supporting external profiled sheets for roofing covering, wall cladding, lining, and liner trays, with the exception of tiles with a surface area less than 1 m2 and produced by stamping. These profiled sheets are designed to keep wind, rain and snow out of the building and to transfer any resultant loads and infrequent maintenance loads to the structure.

This document does not cover products for structural purposes, i.e. it does cover products used in constructions of structural Class III (according to EN 1993-1-3), it does not cover products used in constructions of structural Classes I and II (according to EN 1993-1-3) intended to contribute to the global or partial stability of the building structure by providing racking resistance or resistance to permanent static loads (excluding self-weight of the metal sheet).

No requirements for supporting construction, design of roof, cladding, lining, tile system and execution of connections and flashings are included.

Document History

EN 508-1
October 1, 2021
Roofing and cladding products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 1: Steel
This part of EN 508 specifies requirements for self-supporting roofing, covering, wall cladding, lining, liner tray and tile products for discontinuous laying made from metallic coated steel sheet...
May 1, 2014
Roofing and cladding products from metal sheet - Specification for self-supporting of steel, aluminium or stainless steel sheet - Part 1: Steel
A description is not available for this item.
July 1, 2008
Roofing products from metal sheet - Specification for selfsupporting products of steel, aluminium or stainless steel sheet - Part 1: Steel
A description is not available for this item.
September 1, 2000
Roofing Products from Metal Sheet - Specification for Self-Supporting Products of Steel, Aluminium or Stainless Steel Sheet - Part 1: Steel
A description is not available for this item.

References

Advertisement