CEN - EN ISO 14065

General principles and requirements for bodies validating and verifying environmental information

active, Most Current
Organization: CEN
Publication Date: 1 October 2021
Status: active
Page Count: 42
ICS Code (Pollution, pollution control and conservation): 13.020.40
scope:

This document specifies principles and requirements for bodies performing validation and verification of environmental information statements.

Any programme requirements related to bodies are additional to the requirements of this document.

This document is a sector application of ISO/IEC 17029:2019, which contains general principles and requirements for the competence, consistent operation and impartiality of bodies performing validation/verification as conformity assessment activities.

This document includes sector-specific requirements in addition to the requirements of ISO/IEC 17029:2019.

Document History

EN ISO 14065
October 1, 2021
General principles and requirements for bodies validating and verifying environmental information
This document specifies principles and requirements for bodies performing validation and verification of environmental information statements. Any programme requirements related to bodies are...
April 1, 2013
Greenhouse gases - Requirements for greenhouse gas validation and verification bodies for use in accreditation or other forms of recognition
This International Standard specifies principles and requirements for bodies that undertake validation or verification of greenhouse gas (GHG) assertions. It is GHG programme neutral. If a GHG...
January 1, 2012
Greenhouse gases - Requirements for greenhouse gas validation and verification bodies for use in accreditation or other forms of recognition
This International Standard specifies principles and requirements for bodies that undertake validation or verification of greenhouse gas (GHG) assertions. It is GHG programme neutral. If a GHG...

References

Advertisement