IEC - 60695-2-10

Fire hazard testing – Part 2-10: Glowing/hot-wire based test methods – Glow-wire apparatus and common test procedure

active
Organization: IEC
Publication Date: 1 October 2021
Status: active
Page Count: 53
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60695 specifies the glow-wire apparatus and common test procedure to simulate the effects of thermal stresses which may be produced by heat sources such as glowing elements or overloaded resistors, for short periods, in order to assess the fire hazard by a simulation technique.

The test procedure described in this document is a common test procedure intended for the small-scale tests in which a standardized electrically heated wire is used as a source of ignition.

It is a common part of the test procedures applied to end products and to solid electrical insulating materials or other solid combustible materials.

A detailed description of each particular test procedure is given in IEC 60695-2-11, IEC 60695-2-12 and IEC 60695-2-13.

This basic safety publication focusing on safety test method(s) is primarily intended for use by technical committees in the preparation of safety publications in accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51.

One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications.

Document History

January 1, 2024
FIRE HAZARD TESTING – Part 2-10: Glowing/hot-wire based test methods – Glow-wire apparatus and common test procedure
A description is not available for this item.
60695-2-10
October 1, 2021
Fire hazard testing – Part 2-10: Glowing/hot-wire based test methods – Glow-wire apparatus and common test procedure
This part of IEC 60695 specifies the glow-wire apparatus and common test procedure to simulate the effects of thermal stresses which may be produced by heat sources such as glowing elements or...
April 1, 2013
Fire hazard testing – Part 2-10: Glowing/hot-wire based test methods – Glow-wire apparatus and common test procedure
This part of IEC 60695 specifies the glow-wire apparatus and common test procedure to simulate the effects of thermal stresses which may be produced by heat sources such as glowing elements or...
October 1, 2000
Fire Hazard Testing - Part 2-10: Glowing/Hot-Wire Based Test Methods - Glow-Wire Apparatus and Common Test Procedure
This part of IEC 60695 specifies the glow-wire apparatus and common test procedure to simulate the effect of thermal stresses which may be produced by heat sources such as glowing elements or...

References

Advertisement