IEC - 63171-6

Connectors for electrical and electronic equipment – Part 6: Detail specification for 2-way and 4-way (data/power), shielded, free and fixed connectors for power and data transmission with frequencies up to 600 MHz

active, Most Current
Organization: IEC
Publication Date: 1 October 2021
Status: active
Page Count: 52
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This document covers 2-way and 4-way (data/power), shielded, free and fixed connectors for data transmission with frequencies up to 600 MHz and specifies the common dimensions, mechanical, electrical and transmission characteristics and environmental requirements as well as test specifications.

NOTE 1 This 63171-6 document is not fully harmonized with the content and structure of IEC 63171. There are several specifications in both documents which are overlapping. In any case the provisions within this document prevail.

NOTE 2 The connectors are intended to be used for single-pair Ethernet (SPE) according to the following IEEE Standards: 10BaseT1 (IEEE 802.3cg), 100Base-T1 (IEEE 802.3bw), 1000Base-T1 (IEEE 802.3bp), and optionally with Power over Data line (PoDL) power supply according to IEEE 802.3bu.

Document History

63171-6
October 1, 2021
Connectors for electrical and electronic equipment – Part 6: Detail specification for 2-way and 4-way (data/power), shielded, free and fixed connectors for power and data transmission with frequencies up to 600 MHz
This document covers 2-way and 4-way (data/power), shielded, free and fixed connectors for data transmission with frequencies up to 600 MHz and specifies the common dimensions, mechanical, electrical...
January 1, 2020
Connectors for electrical and electronic equipment – Part 6: Detail specification for 2-way and 4-way (data/power), shielded, free and fixed connectors for power and data transmission with frequencies up to 600 MHz
This part of IEC 63171 covers 2-way and 4-way (data/power) shielded free and fixed connectors for data transmission with frequencies up to 600 MHz and specifies the common dimensions, mechanical,...

References

Advertisement