IEC - 60695-7-2
Fire hazard testing – Part 7-2: Toxicity of fire effluent – Summary and relevance of test methods
| Organization: | IEC |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 94 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This part of IEC 60695-7 gives a brief summary of the test methods that are in common use in the assessment of the toxicity of fire effluent. It includes special observations on their relevance to real fire scenarios and gives recommendations on their use.
It advises which tests provide toxic potency data that are relevant to real fire scenarios, and which are suitable for use in fire hazard assessment and fire safety engineering.
The list of test methods is not to be considered exhaustive.
This summary cannot be used in place of published standards which are the only valid reference documents.
This basic safety publication is intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51.
One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications. The requirements, test methods or test conditions of this basic safety publication will not apply unless specifically referred to or included in the relevant publications.
Document History