ASTM International - ASTM B233-97(2021)

Standard Specification for Aluminum 1350 Drawing Stock for Electrical Purposes

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2021
Status: active
Page Count: 4
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum 1350 drawing stock 0.375 in. (9.52 mm) to 1.000 in. (25.40 mm) in diameter, in the tempers shown in Table 1, for drawing into wire for electrical conductors (Explanatory Note 1 and Note 2).

1.2 The SI values of density and resistivity are to be regarded as the standard. For all other properties the inch-pound values are to be regarded as standard and the SI units may be approximate.

Note 1: Prior to 1975, aluminum 1350 was designated as EC aluminum.

Note 2: The aluminum and temper designations conform to ANSI H35.1. Aluminum 1350 corresponds to unified numbering system A91350 in accordance with Practice E527.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers aluminium 1350 drawing stock for electrical purposes. The stock shall conform to the chemical composition requirements. The stock shall be uniform in quality and temper... View More

Document History

ASTM B233-97(2021)
October 1, 2021
Standard Specification for Aluminum 1350 Drawing Stock for Electrical Purposes
1.1 This specification covers aluminum 1350 drawing stock 0.375 in. (9.52 mm) to 1.000 in. (25.40 mm) in diameter, in the tempers shown in Table 1, for drawing into wire for electrical conductors...
October 1, 2016
Standard Specification for Aluminum 1350 Drawing Stock for Electrical Purposes
1.1 This specification covers aluminum 1350 drawing stock 0.375 in. (9.52 mm) to 1.000 in. (25.40 mm) in diameter, in the tempers shown in Table 1, for drawing into wire for electrical conductors...
October 15, 2012
Standard Specification for Aluminum 1350 Drawing Stock for Electrical Purposes
1.1 This specification covers aluminum 1350 drawing stock 0.375 in. (9.52 mm) to 1.000 in. (25.40 mm) in diameter, in the tempers shown in Table 1, for drawing into wire for electrical conductors...
October 1, 2007
Standard Specification for Aluminum 1350 Drawing Stock for Electrical Purposes
1.1 This specification covers aluminum 1350 drawing stock 0.375 in. (9.52 mm) to 1.000 in. (25.40 mm) in diameter, in the tempers shown in , for drawing into wire for electrical conductors...
March 10, 1997
Standard Specification for Aluminum 1350 Drawing Stock for Electrical Purposes
1.1 This specification covers aluminum 1350 drawing stock 0.375 in. (9.52 mm) to 1.000 in. (25.40 mm) in diameter, in the tempers shown in Table 1, for drawing into wire for electrical conductors...
January 1, 1997
Standard Specification for Aluminum 1350 Drawing Stock for Electrical Purposes
1.1 This specification covers aluminum 1350 drawing stock 0.375 in. (9.52 mm) to 1.000 in. (25.40 mm) in diameter, in the tempers shown in Table 1, for drawing into wire for electrical conductors...
Advertisement