ASTM International - ASTM B496-16(2021)
Standard Specification for Compact Round Concentric-Lay-Stranded Copper Conductors
| Organization: | ASTM International |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
1.1 This specification covers bare compact round concentric-lay-stran
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.2.1 For density, resistivity, and temperature, the values stated in SI units are to be regarded as standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers bare compact round concentric-lay-stran
Document History