ASTM International - ASTM E389-21

Standard Test Method for Particle Size or Screen Analysis at 4.75 mm (No.4) Sieve and Coarser for Metal-Bearing Ores and Related Materials

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2021
Status: active
Page Count: 3
ICS Code (Particle size analysis. Sieving): 19.120
significance And Use:

5.1 This test method is intended to be used for compliance with compositional specifications for particle size distribution. It is assumed that all who use this procedure will be trained analysts... View More

scope:

1.1 This test method covers the determination of the particle size distribution by screen analysis of metal-bearing ores and related materials at 4.75 mm (No. 4) sieve and coarser.

1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM E389-21
October 1, 2021
Standard Test Method for Particle Size or Screen Analysis at 4.75 mm (No.4) Sieve and Coarser for Metal-Bearing Ores and Related Materials
1.1 This test method covers the determination of the particle size distribution by screen analysis of metal-bearing ores and related materials at 4.75 mm (No. 4) sieve and coarser. 1.2 The values...
October 1, 2013
Standard Test Method for Particle Size or Screen Analysis at No. 4 (4.75-mm) Sieve and Coarser for Metal-Bearing Ores and Related Materials
1.1 This test method covers the determination of the size distribution by screen analysis of metal-bearing ores and related materials at No. 4 (4.75-mm) sieve and coarser. 1.2 The values stated in...
September 1, 2008
Standard Test Method for Particle Size or Screen Analysis at No. 4 (4.75-mm) Sieve and Coarser for Metal-Bearing Ores and Related Materials
1.1 This test method covers the determination of the size distribution by screen analysis of metal-bearing ores and related materials at No. 4 (4.75-mm) sieve and coarser. 1.2 The values stated in...
June 10, 2003
Standard Test Method for Particle Size or Screen Analysis at No. 4 (4.75-mm) Sieve and Coarser for Metal-Bearing Ores and Related Materials
This test method is intended to be used for compliance with compositional specifications for particle size distribution. It is assumed that all who use this procedure will be trained analysts capable...
May 10, 1998
Standard Test Method for Particle Size or Screen Analysis at No. 4 (4.75-mm) Sieve and Coarser for Metal-Bearing Ores and Related Materials
1.1 This test method covers the determination of the size distribution by screen analysis of metal-bearing ores and related materials at No. 4 (4.75-mm) sieve and coarser. 1.2 This standard does not...
Advertisement