ASTM International - ASTM E1898-21
Standard Test Method for Determination of Silver in Copper Concentrates by Flame Atomic Absorption Spectrometry
| Organization: | ASTM International |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
significance And Use:
5.1 In the primary metallurgical processes used by the mineral processing industry for copper bearing ores, copper and silver associated with sulfide mineralization are concentrated by the process... View More
scope:
1.1 This test method covers the determination of silver in the range of 13 µg/g to 500 µg/g by acid dissolution of the silver and measurement by atomic absorption spectrometry. Copper concentrates are internationally traded within the following content ranges:
| Element | Unit | Content Range | ||
| Aluminum | % | 0.05 | to | 2.50 |
| Antimony | % | 0.0001 | to | 4.50 |
| Arsenic | % | 0.01 | to | 0.50 |
| Barium | % | 0.003 | to | 0.10 |
| Bismuth | % | 0.001 | to | 0.16 |
| Cadmium | % | 0.0005 | to | 0.04 |
| Calcium | % | 0.05 | to | 4.00 |
| Carbon | % | 0.10 | to | 0.90 |
| Chlorine | % | 0.001 | to | 0.006 |
| Chromium | % | 0.0001 | to | 0.10 |
| Cobalt | % | 0.0005 | to | 0.20 |
| Copper | % | 10.0 | to | 44.0 |
| Fluorine | % | 0.001 | to | 0.10 |
| Gold | µg/g | 1.40 | to | 100.0 |
| Iron | % | 12.0 | to | 30.0 |
| Lead | % | 0.01 | to | 1.40 |
| Magnesium | % | 0.02 | to | 2.00 |
| Manganese | % | 0.009 | to | 0.10 |
| Mercury | µg/g | 0.05 | to | 50.0 |
| Molybdenum | % | 0.002 | to | 0.25 |
| Nickel | % | 0.0001 | to | 0.08 |
| Silicon | % | 0.40 | to | 20.0 |
| Silver | µg/g | 18.0 | to | 8000 |
| Sulfur | % | 10.0 | to | 36.0 |
| Tin | % | 0.004 | to | 0.012 |
| Zinc | % | 0.005 | to | 4.30 |
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History